IC REG CTRL IMVP-6.5 1OUT 40TQFN Product overview: ISL62883HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62883HRTZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189898-ISL62883HRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel IMVP-6.5
Voltage - Output: 0.013V ~ 1.5V
Categories: Integrated Circuits
Supplier Device Package: 40-TQFN (5x5)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: ISL62883
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 5V ~ 21V
IC REG CTRL IMVP-6.5 1OUT 40TQFN
Switching Voltage Regulators 3 PHS PWM BUCKG FOR MICROPROC PWR SUP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-ISL62883HRTZ | 1189898-ISL62883HRTZ | ISL62883HRTZ | ISL62883HRTZ |
| Product Name | Power Management IC | Electronic Surplus - ISL62883HRTZ | PMIC - Voltage Regulators - Special Purpose | Switching Voltage Regulators |
| Package Type | Other; Tube | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |
| Output Voltage | 1.5 volts | |||
| IOUT | 90 amps | |||
| VIN | 5.25 volts |