Manufacturer: Intersil
Win Source Part Number: 017978-ISL62883HRTZ-
Packaging: Reel - TR
Applications: Controller, Intel IMVP-6.5
Mounting: SMD (SMT)
Voltage - Input: 5 V to 21 V
Number of Outputs: 1
Output Voltage: 0.013 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 40-TQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC REG CTRL IMVP-6.5 1OUT 40TQFN Product overview: ISL62883HRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62883HRTZ-T can be used for catalog matching and distributor lookup.
IC REG CTRL IMVP-6.5 1OUT 40TQFN
IC REG CTRL IMVP-6.5 1OUT 40TQFN
Switching Voltage Regulators 3 PHS PWM BUCKG FOR MICROPROC PWR SUP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 017978-ISL62883HRTZ-T | 750-ISL62883HRTZ-T | ISL62883HRTZ-T | ISL62883HRTZ-T | ISL62883HRTZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62883HRTZ-T | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Switching Voltage Regulators |
| Package Type | Other; 40-TQFN (5x5) | Other; Tape & Reel (TR) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |
| Special Features | Multiple Outputs | ||||
| Output Voltage | 0.0130 to 1.5 volts | 1.5 volts | |||
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) |