Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose ISL62883CIRTZ

Description
Win Source Part Number: 971290-ISL62883CIRTZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Controller, Intel IMVP-6.5™ Standard Package: 60 Mounting: SMD (SMT) Voltage - Output: 0.013V ~ 1.5V Voltage - Input: 5V ~ 21V Number of Outputs: 1 Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-TQFN (5x5) Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL62883
Request a Quote Datasheet
Description
Win Source Part Number: 971290-ISL62883CIRTZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Controller, Intel IMVP-6.5™ Standard Package: 60 Mounting: SMD (SMT) Voltage - Output: 0.013V ~ 1.5V Voltage - Input: 5V ~ 21V Number of Outputs: 1 Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-TQFN (5x5) Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL62883
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 971290-ISL62883CIRTZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
971290-ISL62883CIRTZ
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 971290-ISL62883CIRTZ
Win Source Part Number: 971290-ISL62883CIRTZ Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Controller, Intel IMVP-6.5™ Standard Package: 60 Mounting: SMD (SMT) Voltage - Output: 0.013V ~ 1.5V Voltage - Input: 5V ~ 21V Number of Outputs: 1 Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-TQFN (5x5) Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL62883

Win Source Part Number: 971290-ISL62883CIRTZ
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Controller, Intel IMVP-6.5™
Standard Package: 60
Mounting: SMD (SMT)
Voltage - Output: 0.013V ~ 1.5V
Voltage - Input: 5V ~ 21V
Number of Outputs: 1
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-TQFN (5x5)
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL62883

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL62883CIRTZ
Power Management IC 750-ISL62883CIRTZ
IC REG CTRL IMVP-6.5 1OUT 40TQFN Product overview: ISL62883CIRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62883CIRTZ can be used for catalog matching and distributor lookup.

IC REG CTRL IMVP-6.5 1OUT 40TQFN Product overview: ISL62883CIRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62883CIRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL62883CIRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL62883CIRTZ
PMIC - Voltage Regulators - Special Purpose ISL62883CIRTZ
IC REG CTRL IMVP-6.5 1OUT 40TQFN

IC REG CTRL IMVP-6.5 1OUT 40TQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL62883CIRTZ
Switching Voltage Regulators ISL62883CIRTZ
Switching Voltage Regulators 3 PHS PWM BUCKG FOR MICROPROC PWR SUP

Switching Voltage Regulators 3 PHS PWM BUCKG FOR MICROPROC PWR SUP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 971290-ISL62883CIRTZ 750-ISL62883CIRTZ ISL62883CIRTZ ISL62883CIRTZ
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Voltage Regulators
Package Type Other; Tube Other; Tray Other; 40-VFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Output Voltage 1.5 volts
Unlock Full Specs
to access all available technical data