Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62883BHRTZ ISL62883BHRTZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189896-ISL62883BHRT Z Packaging: Tube Mounting Style: SMD Applications: Controller, Intel IMVP-6.5 Voltage - Output: 0.013V ~ 1.5V Categories: Integrated Circuits Supplier Device Package: 48-TQFN (6x6) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ISL62883 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 21V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189896-ISL62883BHRT Z Packaging: Tube Mounting Style: SMD Applications: Controller, Intel IMVP-6.5 Voltage - Output: 0.013V ~ 1.5V Categories: Integrated Circuits Supplier Device Package: 48-TQFN (6x6) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ISL62883 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 21V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62883BHRTZ - 1189896-ISL62883BHRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62883BHRTZ
1189896-ISL62883BHRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62883BHRTZ 1189896-ISL62883BHRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189896-ISL62883BHRT Z Packaging: Tube Mounting Style: SMD Applications: Controller, Intel IMVP-6.5 Voltage - Output: 0.013V ~ 1.5V Categories: Integrated Circuits Supplier Device Package: 48-TQFN (6x6) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ISL62883 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 21V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189896-ISL62883BHRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel IMVP-6.5
Voltage - Output: 0.013V ~ 1.5V
Categories: Integrated Circuits
Supplier Device Package: 48-TQFN (6x6)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 48-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: ISL62883
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 5V ~ 21V

Buy Now
Singapore, Singapore
Power Management IC
750-ISL62883BHRTZ
Power Management IC 750-ISL62883BHRTZ
IC REG CTRL IMVP-6.5 1OUT 48TQFN Product overview: ISL62883BHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62883BHRTZ can be used for catalog matching and distributor lookup.

IC REG CTRL IMVP-6.5 1OUT 48TQFN Product overview: ISL62883BHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62883BHRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL62883BHRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL62883BHRTZ
PMIC - Voltage Regulators - Special Purpose ISL62883BHRTZ
IC REG CTRL IMVP-6.5 1OUT 48TQFN

IC REG CTRL IMVP-6.5 1OUT 48TQFN

Supplier's Site Datasheet
IC REG PWM 3PHASE BUCK 48TQFN - 391-ISL62883BHRTZ - Utmel Electronic Limited
Hong Kong, China
IC REG PWM 3PHASE BUCK 48TQFN
391-ISL62883BHRTZ
IC REG PWM 3PHASE BUCK 48TQFN 391-ISL62883BHRTZ
IC REG PWM 3PHASE BUCK 48TQFN

IC REG PWM 3PHASE BUCK 48TQFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL62883BHRTZ
Switching Voltage Regulators ISL62883BHRTZ
Switching Voltage Regulators 3 PHS PWM BUCKG FOR MICROPROC PWR SUP

Switching Voltage Regulators 3 PHS PWM BUCKG FOR MICROPROC PWR SUP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1189896-ISL62883BHRTZ 750-ISL62883BHRTZ ISL62883BHRTZ 391-ISL62883BHRTZ ISL62883BHRTZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62883BHRTZ Power Management IC PMIC - Voltage Regulators - Special Purpose IC REG PWM 3PHASE BUCK 48TQFN Switching Voltage Regulators
Package Type Other; 48-WFQFN Exposed Pad Other; Tube Other; 48-WFQFN Exposed Pad
Operating Temperature -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F)
Output Voltage 1.5 volts
Unlock Full Specs
to access all available technical data