Renesas Electronics Corporation Power Management IC ISL62883BHRTZ-T

Description
IC REG CTRL IMVP-6.5 1OUT 48TQFN Product overview: ISL62883BHRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62883BHRTZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRL IMVP-6.5 1OUT 48TQFN Product overview: ISL62883BHRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62883BHRTZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL62883BHRTZ-T
Power Management IC 750-ISL62883BHRTZ-T
IC REG CTRL IMVP-6.5 1OUT 48TQFN Product overview: ISL62883BHRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62883BHRTZ-T can be used for catalog matching and distributor lookup.

IC REG CTRL IMVP-6.5 1OUT 48TQFN Product overview: ISL62883BHRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62883BHRTZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62883BHRTZ-T - 777372-ISL62883BHRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62883BHRTZ-T
777372-ISL62883BHRTZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62883BHRTZ-T 777372-ISL62883BHRTZ-T
Manufacturer: Intersil Win Source Part Number: 777372-ISL62883BHRTZ -T Packaging: Reel package Operating Temperature Range: -10°C ~ 100°C Package: 48-WFQFN Exposed Pad Applications: Controller, Intel IMVP-6.5 Mounting: SMD Voltage - Output: 0.013 V ~ 1.5 V Voltage - Input: 5 V ~ 21 V Number of Outputs: 1 Family Name: ISL62883B Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TQFN (6x6) Introduction Date: March 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777372-ISL62883BHRTZ-T
Packaging: Reel package
Operating Temperature Range: -10°C ~ 100°C
Package: 48-WFQFN Exposed Pad
Applications: Controller, Intel IMVP-6.5
Mounting: SMD
Voltage - Output: 0.013 V ~ 1.5 V
Voltage - Input: 5 V ~ 21 V
Number of Outputs: 1
Family Name: ISL62883B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFN (6x6)
Introduction Date: March 30, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL62883BHRTZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL62883BHRTZ-T
PMIC - Voltage Regulators - Special Purpose ISL62883BHRTZ-T
IC REG CTRL IMVP-6.5 1OUT 48TQFN

IC REG CTRL IMVP-6.5 1OUT 48TQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL62883BHRTZ-T
Switching Voltage Regulators ISL62883BHRTZ-T
Switching Voltage Regulators 3 PHS PWM BUCKG FOR MICROPROC PWR SUP

Switching Voltage Regulators 3 PHS PWM BUCKG FOR MICROPROC PWR SUP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 750-ISL62883BHRTZ-T 777372-ISL62883BHRTZ-T ISL62883BHRTZ-T ISL62883BHRTZ-T
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62883BHRTZ-T PMIC - Voltage Regulators - Special Purpose Switching Voltage Regulators
Package Type Other; Tape & Reel (TR) Other; 48-WFQFN Exposed Pad Other; 48-WFQFN Exposed Pad
Output Voltage 1.5 volts
VIN 5.25 volts
fsw 300 kHz
Unlock Full Specs
to access all available technical data