Renesas Electronics Corporation Power Management IC ISL62882HRTZ

Description
IC REG CTRL IMVP-6.5 1OUT 40TQFN Product overview: ISL62882HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62882HRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRL IMVP-6.5 1OUT 40TQFN Product overview: ISL62882HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62882HRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL62882HRTZ
Power Management IC 750-ISL62882HRTZ
IC REG CTRL IMVP-6.5 1OUT 40TQFN Product overview: ISL62882HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62882HRTZ can be used for catalog matching and distributor lookup.

IC REG CTRL IMVP-6.5 1OUT 40TQFN Product overview: ISL62882HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62882HRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - ISL62882HRTZ - 1189894-ISL62882HRTZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL62882HRTZ
1189894-ISL62882HRTZ
Electronic Surplus - ISL62882HRTZ 1189894-ISL62882HRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189894-ISL62882HRTZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel IMVP-6.5 Voltage - Output: 0.013V ~ 1.5V Categories: Integrated Circuits Supplier Device Package: 40-TQFN (5x5) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: ISL62882 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189894-ISL62882HRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel IMVP-6.5
Voltage - Output: 0.013V ~ 1.5V
Categories: Integrated Circuits
Supplier Device Package: 40-TQFN (5x5)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: ISL62882
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 5V ~ 25V

Buy Now
PMIC - Voltage Regulators - Special Purpose - ISL62882HRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL62882HRTZ
PMIC - Voltage Regulators - Special Purpose ISL62882HRTZ
IC REG CTRL IMVP-6.5 1OUT 40TQFN

IC REG CTRL IMVP-6.5 1OUT 40TQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL62882HRTZ
Switching Voltage Regulators ISL62882HRTZ
Switching Voltage Regulators 2 PHS PWM BUCKG FOR MICROPROC PWR SUP

Switching Voltage Regulators 2 PHS PWM BUCKG FOR MICROPROC PWR SUP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 750-ISL62882HRTZ 1189894-ISL62882HRTZ ISL62882HRTZ ISL62882HRTZ
Product Name Power Management IC Electronic Surplus - ISL62882HRTZ PMIC - Voltage Regulators - Special Purpose Switching Voltage Regulators
Package Type Other; Tray Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Output Voltage 1.5 volts
IOUT 60 amps
VIN 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8103-12CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2108ACBZ-1.3-R7 - 910649-ADP2108ACBZ-1.3-R7 - Win Source Electronics
Specs
Package Type Other; 5-WFBGA, WLCSP
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details