IC REG CONV INTEL 1OUT 48TQFN Product overview: ISL62882CIRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62882CIRTZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 777370-ISL62882CIRTZ
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 48-WFQFN Exposed Pad
Applications: Converter, Intel IMVP-6.5
Mounting: SMD
Voltage - Output: 0.75 V ~ 1.5 V
Voltage - Input: 5 V ~ 25 V
Number of Outputs: 1
Family Name: ISL62882C
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TQFN (6x6)
Alternative Parts (Cross-Reference): ISL62882CIRTZ;
Introduction Date: May 19, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Switching Controllers 2 PHS PWM BUCKG FOR MICROPROC PWR SUP
IC REG CONV INTEL 1OUT 48TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL62882CIRTZ-T | 777370-ISL62882CIRTZ-T | ISL62882CIRTZ-T | ISL62882CIRTZ-T |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62882CIRTZ-T | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel (TR) | Other; 48-WFQFN Exposed Pad | Other; 48-WFQFN Exposed Pad |