Manufacturer: Intersil
Win Source Part Number: 205571-ISL62882CHRTZ
Packaging: Reel - TR
Applications: Converter, Intel IMVP-6.5
Mounting: SMD (SMT)
Voltage - Input: 5 V to 25 V
Number of Outputs: 1
Output Voltage: 0.75 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 40-TQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC REG CONV INTEL 1OUT 40TQFN Product overview: ISL62882CHRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62882CHRTZ-T can be used for catalog matching and distributor lookup.
IC REG PWM 2PHASE BUCK 40TQFN
IC REG CONV INTEL 1OUT 40TQFN
Switching Controllers 2 PHS PWM BUCKG FOR MICROPROC PWR SUP
IC REG CONV INTEL 1OUT 40TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 205571-ISL62882CHRTZ-T | 750-ISL62882CHRTZ-T | 391-ISL62882CHRTZ-T | ISL62882CHRTZ-T | ISL62882CHRTZ-T | ISL62882CHRTZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62882CHRTZ-T | Power Management IC | IC REG PWM 2PHASE BUCK 40TQFN | Special Purpose Regulators | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 40-TQFN (5x5) | Other; Tape & Reel (TR) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad |