Renesas Electronics Corporation Power Management IC ISL62881HRTZ

Description
IC REG CTRL IMVP-6.5 1OUT 28TQFN Product overview: ISL62881HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62881HRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRL IMVP-6.5 1OUT 28TQFN Product overview: ISL62881HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62881HRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL62881HRTZ
Power Management IC 750-ISL62881HRTZ
IC REG CTRL IMVP-6.5 1OUT 28TQFN Product overview: ISL62881HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62881HRTZ can be used for catalog matching and distributor lookup.

IC REG CTRL IMVP-6.5 1OUT 28TQFN Product overview: ISL62881HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62881HRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62881HRTZ - 069984-ISL62881HRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62881HRTZ
069984-ISL62881HRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62881HRTZ 069984-ISL62881HRTZ
Manufacturer: Intersil Win Source Part Number: 069984-ISL62881HRTZ Packaging: Tube/Rail Applications: Controller, Intel IMVP-6.5 Mounting: SMD (SMT) Voltage - Input: 5 V to 25 V Number of Outputs: 1 Output Voltage: 0.013 V to 1.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 28-TQFN (4x4) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 069984-ISL62881HRTZ
Packaging: Tube/Rail
Applications: Controller, Intel IMVP-6.5
Mounting: SMD (SMT)
Voltage - Input: 5 V to 25 V
Number of Outputs: 1
Output Voltage: 0.013 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 28-TQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL62881HRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL62881HRTZ
PMIC - Voltage Regulators - Special Purpose ISL62881HRTZ
IC REG CTRL IMVP-6.5 1OUT 28TQFN

IC REG CTRL IMVP-6.5 1OUT 28TQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-ISL62881HRTZ 069984-ISL62881HRTZ ISL62881HRTZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62881HRTZ PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube Other; 28-TQFN (4x4) Other; 28-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-1995-6-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Voltage Regulators - 1658693 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - ASP1212-N80NT - 802125-ASP1212-N80NT - Win Source Electronics
Specs
Package Type Other; 56-VFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
3 suppliers