Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62881CHRTZ ISL62881CHRTZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189892-ISL62881CHRT Z Packaging: Tube Mounting Style: SMD Applications: Controller, Intel IMVP-6.5 Voltage - Output: 0.013V ~ 1.5V Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: ISL62881 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 4.5V ~ 25V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189892-ISL62881CHRT Z Packaging: Tube Mounting Style: SMD Applications: Controller, Intel IMVP-6.5 Voltage - Output: 0.013V ~ 1.5V Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: ISL62881 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 4.5V ~ 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62881CHRTZ - 1189892-ISL62881CHRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62881CHRTZ
1189892-ISL62881CHRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62881CHRTZ 1189892-ISL62881CHRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189892-ISL62881CHRT Z Packaging: Tube Mounting Style: SMD Applications: Controller, Intel IMVP-6.5 Voltage - Output: 0.013V ~ 1.5V Categories: Integrated Circuits Supplier Device Package: 28-TQFN (4x4) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: ISL62881 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 4.5V ~ 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189892-ISL62881CHRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel IMVP-6.5
Voltage - Output: 0.013V ~ 1.5V
Categories: Integrated Circuits
Supplier Device Package: 28-TQFN (4x4)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: ISL62881
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 4.5V ~ 25V

Buy Now
Singapore, Singapore
Power Management IC
750-ISL62881CHRTZ
Power Management IC 750-ISL62881CHRTZ
IC REG CTRL IMVP-6.5 1OUT 28TQFN Product overview: ISL62881CHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62881CHRTZ can be used for catalog matching and distributor lookup.

IC REG CTRL IMVP-6.5 1OUT 28TQFN Product overview: ISL62881CHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62881CHRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL62881CHRTZ
Switching Voltage Regulators ISL62881CHRTZ
Switching Voltage Regulators 1-PHS PWM BUCKG FOR MICROPROC PWR SUPPLY

Switching Voltage Regulators 1-PHS PWM BUCKG FOR MICROPROC PWR SUPPLY

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL62881CHRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL62881CHRTZ
PMIC - Voltage Regulators - Special Purpose ISL62881CHRTZ
IC REG CTRL IMVP-6.5 1OUT 28TQFN

IC REG CTRL IMVP-6.5 1OUT 28TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1189892-ISL62881CHRTZ 750-ISL62881CHRTZ ISL62881CHRTZ ISL62881CHRTZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62881CHRTZ Power Management IC Switching Voltage Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; 28-WFQFN Exposed Pad Other; Tube Other; 28-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data