Renesas Electronics Corporation Power Management IC ISL62881BHRTZ

Description
IC REG CTRL IMVP-6.5 1OUT 32TQFN Product overview: ISL62881BHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62881BHRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRL IMVP-6.5 1OUT 32TQFN Product overview: ISL62881BHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62881BHRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 750-ISL62881BHRTZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Management IC
750-ISL62881BHRTZ
Power Management IC 750-ISL62881BHRTZ
IC REG CTRL IMVP-6.5 1OUT 32TQFN Product overview: ISL62881BHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62881BHRTZ can be used for catalog matching and distributor lookup.

IC REG CTRL IMVP-6.5 1OUT 32TQFN Product overview: ISL62881BHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62881BHRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62881BHRTZ - 1189891-ISL62881BHRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62881BHRTZ
1189891-ISL62881BHRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62881BHRTZ 1189891-ISL62881BHRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189891-ISL62881BHRT Z Packaging: Tube Mounting Style: SMD Applications: Controller, Intel IMVP-6.5 Voltage - Output: 0.013V ~ 1.5V Categories: Integrated Circuits Supplier Device Package: 32-TQFN-EP (5x5) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 32-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: ISL62881 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 5V ~ 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189891-ISL62881BHRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel IMVP-6.5
Voltage - Output: 0.013V ~ 1.5V
Categories: Integrated Circuits
Supplier Device Package: 32-TQFN-EP (5x5)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 32-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: ISL62881
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 5V ~ 25V

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL62881BHRTZ
Switching Voltage Regulators ISL62881BHRTZ
Switching Voltage Regulators 1 PHS CNTRLR W/INTEG DRVR 32LD 5X5

Switching Voltage Regulators 1 PHS CNTRLR W/INTEG DRVR 32LD 5X5

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL62881BHRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL62881BHRTZ
PMIC - Voltage Regulators - Special Purpose ISL62881BHRTZ
IC REG CTRL IMVP-6.5 1OUT 32TQFN

IC REG CTRL IMVP-6.5 1OUT 32TQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 750-ISL62881BHRTZ 1189891-ISL62881BHRTZ ISL62881BHRTZ ISL62881BHRTZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62881BHRTZ Switching Voltage Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube Other; 32-WFQFN Exposed Pad Other; 32-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 7869991P - RS Components, Ltd.
Specs
IOUT 4 amps
Efficiency 90 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DC DC Switching Controllers - IFX80471SKV50XUMA1TR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)"
Special Features Synchronous Rectification
View Details
3 suppliers