Manufacturer: Intersil
Win Source Part Number: 63666-ISL62872HRUZ
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Phase Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 16-UTQFN (2.6x1.8)
Purpose: Step-Down
Supply Voltage - Operating: 3.3 V to 25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 63666-ISL62872HRUZ |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL62872HRUZ |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 16-UTQFN (2.6x1.8) |
| Life Cycle Stage | Maturity; Active |