Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-UTQFN (2.6x1.8)
Manufacturer: Intersil
Win Source Part Number: 069982-ISL62872HRUZ-
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Phase Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: ISL62872
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 16-UTQFN (2.6x1.8)
Purpose: Step-Down
Supply Voltage - Operating: 3.3 V to 25 V
Introduction Date: January 19, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
IC REG CTRLR BUCK 20-TQFN
Switching Controllers 2 BIT PWM GPU CNTRLR FOR NOTEBOOK
IC REG CTRLR BUCK 20-TQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-UTQFN (2.6x1.8)
IC REG CTRLR BUCK 20-TQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL62872HRUZ-T-ND | 069982-ISL62872HRUZ-T | ISL62872HRUZ-T | ISL62872HRUZ-T | ISL62872HRUZ-T | ISL62872HRUZ-T | ISL62872HRUZ-T |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL62872HRUZ-T | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; 16-UFQFN | Other; 16-UTQFN (2.6x1.8) | Other; 16-UFQFN | Other; 16-UFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Power Good, Soft Start | Enable, Phase Control, Power Good, Soft Start | ||||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | 300 kHz | 300 kHz |