Manufacturer: Intersil
Win Source Part Number: 017975-ISL62870HRUZ-
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Phase Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 16-UTQFN (2.6x1.8)
Purpose: Step-Down
Supply Voltage - Operating: 3.3 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-UTQFN (2.6x1.8)
IC REG CTRLR BUCK 16TQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-UTQFN (2.6x1.8)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 017975-ISL62870HRUZ-T | ISL62870HRUZ-TTR-ND | ISL62870HRUZ-T | ISL62870HRUZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL62870HRUZ-T | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; 16-UTQFN (2.6x1.8) | Other; 16-UFQFN | Other; 16-UFQFN | |
| Life Cycle Stage | Maturity; Active | Active |