Renesas Electronics Corporation Power Management IC ISL6277HRZ

Description
IC REG CTRLR MULTIPH 2OUT 48QFN Product overview: ISL6277HRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6277HRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR MULTIPH 2OUT 48QFN Product overview: ISL6277HRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6277HRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL6277HRZ
Power Management IC 750-ISL6277HRZ
IC REG CTRLR MULTIPH 2OUT 48QFN Product overview: ISL6277HRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6277HRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR MULTIPH 2OUT 48QFN Product overview: ISL6277HRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6277HRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6277HRZ - 069981-ISL6277HRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6277HRZ
069981-ISL6277HRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6277HRZ 069981-ISL6277HRZ
Manufacturer: Intersil Win Source Part Number: 069981-ISL6277HRZ Packaging: Reel - TR Applications: Controller, AMD Fusion SVI 2.0 CPU GPU Mounting: SMD (SMT) Voltage - Input: 4.5 V to 25 V Number of Outputs: 2 Output Voltage: 0.006 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 48-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 069981-ISL6277HRZ
Packaging: Reel - TR
Applications: Controller, AMD Fusion SVI 2.0 CPU GPU
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 25 V
Number of Outputs: 2
Output Voltage: 0.006 V to 1.55 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 48-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6277HRZ
Switching Controllers ISL6277HRZ
Switching Controllers MULTI-OUTPUT CNTRLR FOR AMD FUSION UP

Switching Controllers MULTI-OUTPUT CNTRLR FOR AMD FUSION UP

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6277HRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6277HRZ
PMIC - Voltage Regulators - Special Purpose ISL6277HRZ
IC REG CTRLR MULTIPH 2OUT 48QFN

IC REG CTRLR MULTIPH 2OUT 48QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 750-ISL6277HRZ 069981-ISL6277HRZ ISL6277HRZ ISL6277HRZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6277HRZ Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tray Other; 48-QFN (6x6) Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data