Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6277AIRZ ISL6277AIRZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875714-ISL6277AIRZ Series: Robust Ripple Regulator™ (R3) Operating Temperature Range: -40°C ~ 100°C Features: series Controller, AMD Fusion™ SVI 2.0 CPU GPU Voltage Regulator IC 2 Output 48-QFN (6x6) Package: 48-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL6277 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875714-ISL6277AIRZ Series: Robust Ripple Regulator™ (R3) Operating Temperature Range: -40°C ~ 100°C Features: series Controller, AMD Fusion™ SVI 2.0 CPU GPU Voltage Regulator IC 2 Output 48-QFN (6x6) Package: 48-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL6277 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6277AIRZ - 875714-ISL6277AIRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6277AIRZ
875714-ISL6277AIRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6277AIRZ 875714-ISL6277AIRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875714-ISL6277AIRZ Series: Robust Ripple Regulator™ (R3) Operating Temperature Range: -40°C ~ 100°C Features: series Controller, AMD Fusion™ SVI 2.0 CPU GPU Voltage Regulator IC 2 Output 48-QFN (6x6) Package: 48-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL6277 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875714-ISL6277AIRZ
Series: Robust Ripple Regulator™ (R3)
Operating Temperature Range: -40°C ~ 100°C
Features: series Controller, AMD Fusion™ SVI 2.0 CPU GPU Voltage Regulator IC 2 Output 48-QFN (6x6)
Package: 48-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL6277
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6277AIRZ
Power Management IC 750-ISL6277AIRZ
IC REG CTRLR MULTIPH 2OUT 48QFN Product overview: ISL6277AIRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6277AIRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR MULTIPH 2OUT 48QFN Product overview: ISL6277AIRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6277AIRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6277AIRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6277AIRZ
PMIC - Voltage Regulators - Special Purpose ISL6277AIRZ
IC REG CTRLR MULTIPH 2OUT 48QFN

IC REG CTRLR MULTIPH 2OUT 48QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6277AIRZ
Switching Controllers ISL6277AIRZ
Switching Controllers Multi-output Controller for AMD fusion uP, 6X6 QFN

Switching Controllers Multi-output Controller for AMD fusion uP, 6X6 QFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 875714-ISL6277AIRZ 750-ISL6277AIRZ ISL6277AIRZ ISL6277AIRZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6277AIRZ Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; 48-QFN (6x6) Other; Tube Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data