Manufacturer: Intersil
Win Source Part Number: 777369-ISL6277AHRZ-T
Series: Robust Ripple Regulator (R3)
Packaging: Reel package
Operating Temperature Range: -10°C ~ 100°C
Package: 48-VFQFN Exposed Pad
Applications: Controller, AMD Fusion SVI 2.0 CPU GPU
Mounting: SMD
Voltage - Output: 0.006 V ~ 1.55 V
Voltage - Input: 4.5 V ~ 25 V
Number of Outputs: 2
Family Name: ISL6277A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-QFN (6x6)
Alternative Parts (Cross-Reference): ISL6277AHRZ;
Introduction Date: December 19, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC REG CTRLR MULTIPH 2OUT 48QFN Product overview: ISL6277AHRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6277AHRZ-T can be used for catalog matching and distributor lookup.
Switching Controllers PWM Regulator --- for AMD Fusion
IC REG CTRLR MULTIPH 2OUT 48QFN
IC REG CTRLR MULTIPH 2OUT 48QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 777369-ISL6277AHRZ-T | 750-ISL6277AHRZ-T | ISL6277AHRZ-T | ISL6277AHRZ-T | ISL6277AHRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6277AHRZ-T | Power Management IC | Switching Controllers | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; 48-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |