PWM CONTROLLER, 300KHZ, 25V, QFN-48; Input Voltage:-; Output Voltage:1.55V; Output Current:90A; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes
PWM CONTROLLER, 300KHZ, 25V, QFN-48; Input Voltage:-; Output Voltage:1.55V; Output Current:90A; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 27Y3491 |
| Product Name | Pwm Controller, 300Khz, 25V, Qfn-48; Input Voltage Renesas |
| Product | Pulse Width Modulation Drive |
| AC Input | 4 to 25 volts |
| DC Input | 4 to 25 volts |