Renesas Electronics Corporation Pwm Controller, 300Khz, 25V, Qfn-48; Input Voltage Renesas ISL62773AHRZ

Description
PWM CONTROLLER, 300KHZ, 25V, QFN-48; Input Voltage:-; Output Voltage:1.55V; Output Current:90A; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes
Description
PWM CONTROLLER, 300KHZ, 25V, QFN-48; Input Voltage:-; Output Voltage:1.55V; Output Current:90A; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 300Khz, 25V, Qfn-48; Input Voltage Renesas - 27Y3489 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 300Khz, 25V, Qfn-48; Input Voltage Renesas
27Y3489
Pwm Controller, 300Khz, 25V, Qfn-48; Input Voltage Renesas 27Y3489
PWM CONTROLLER, 300KHZ, 25V, QFN-48; Input Voltage:-; Output Voltage:1.55V; Output Current:90A; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, 300KHZ, 25V, QFN-48; Input Voltage:-; Output Voltage:1.55V; Output Current:90A; Supply Voltage Min:4.5V; Supply Voltage Max:25V; Controller IC Case Style:QFN; No. of Pins:48Pins; Frequency:300kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 27Y3489
Product Name Pwm Controller, 300Khz, 25V, Qfn-48; Input Voltage Renesas
Product Pulse Width Modulation Drive
AC Input 4 to 25 volts
DC Input 4 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MECHATROLINK-III SERVOPACKs - SGD7S-3R8A20A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details