Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62773AHRZ ISL62773AHRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 724125-ISL62773AHRZ Packaging: Tube Mounting Style: SMD Applications: Controller, AMD Fusion SVI 2.0 CPU GPU Voltage - Output: 0.006V ~ 1.55V Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.5V ~ 25V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 724125-ISL62773AHRZ Packaging: Tube Mounting Style: SMD Applications: Controller, AMD Fusion SVI 2.0 CPU GPU Voltage - Output: 0.006V ~ 1.55V Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.5V ~ 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62773AHRZ - 724125-ISL62773AHRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62773AHRZ
724125-ISL62773AHRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62773AHRZ 724125-ISL62773AHRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 724125-ISL62773AHRZ Packaging: Tube Mounting Style: SMD Applications: Controller, AMD Fusion SVI 2.0 CPU GPU Voltage - Output: 0.006V ~ 1.55V Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.5V ~ 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 724125-ISL62773AHRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, AMD Fusion SVI 2.0 CPU GPU
Voltage - Output: 0.006V ~ 1.55V
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.5V ~ 25V

Buy Now
Singapore, Singapore
Power Management IC
750-ISL62773AHRZ
Power Management IC 750-ISL62773AHRZ
IC REG CTRLR MULTIPH 2OUT 48QFN Product overview: ISL62773AHRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62773AHRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR MULTIPH 2OUT 48QFN Product overview: ISL62773AHRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62773AHRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL62773AHRZ
Switching Controllers ISL62773AHRZ
Switching Controllers Multi-output Control ler for AMD fusion u

Switching Controllers Multi-output Control ler for AMD fusion u

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 724125-ISL62773AHRZ 750-ISL62773AHRZ ISL62773AHRZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62773AHRZ Power Management IC Switching Controllers
Package Type Other; 48-VFQFN Exposed Pad Other; Tube
Unlock Full Specs
to access all available technical data