Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 714607-ISL62773AHRZ-
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Controller, AMD Fusion SVI 2.0 CPU GPU
Voltage - Output: 0.006V ~ 1.55V
Number of Outputs: 2
Family Name: ISL62773A
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Package: 48-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): ISL62773AHRZ; ISL62773AIRZ-T ; ISL62773AIRZ;
Introduction Date: November 20, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.5V ~ 25V
IC REG CTRLR MULTIPH 2OUT 48QFN Product overview: ISL62773AHRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62773AHRZ-T can be used for catalog matching and distributor lookup.
Switching Controllers Multi-output Control ler for AMD fusion u
IC REG CTRLR MULTIPH 2OUT 48QFN
IC REG CTRLR MULTIPH 2OUT 48QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 714607-ISL62773AHRZ-T | 750-ISL62773AHRZ-T | ISL62773AHRZ-T | ISL62773AHRZ-T | ISL62773AHRZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62773AHRZ-T | Power Management IC | Switching Controllers | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 48-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |