Renesas Electronics Corporation Power Management IC ISL62771IRTZ

Description
IC REG CTRLR MULTIPH 2OUT 40TQFN Product overview: ISL62771IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62771IRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR MULTIPH 2OUT 40TQFN Product overview: ISL62771IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62771IRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL62771IRTZ
Power Management IC 750-ISL62771IRTZ
IC REG CTRLR MULTIPH 2OUT 40TQFN Product overview: ISL62771IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62771IRTZ can be used for catalog matching and distributor lookup.

IC REG CTRLR MULTIPH 2OUT 40TQFN Product overview: ISL62771IRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62771IRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62771IRTZ - 875712-ISL62771IRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62771IRTZ
875712-ISL62771IRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62771IRTZ 875712-ISL62771IRTZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875712-ISL62771IRTZ Series: Robust Ripple Regulator™ (R3) Operating Temperature Range: -40°C ~ 85°C Features: series Controller, AMD Fusion™ SVI 2.0 CPU GPU Voltage Regulator IC 2 Output 40-TQFN (5x5) Package: 40-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL62771 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875712-ISL62771IRTZ
Series: Robust Ripple Regulator™ (R3)
Operating Temperature Range: -40°C ~ 85°C
Features: series Controller, AMD Fusion™ SVI 2.0 CPU GPU Voltage Regulator IC 2 Output 40-TQFN (5x5)
Package: 40-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL62771
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL62771IRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL62771IRTZ
PMIC - Voltage Regulators - Special Purpose ISL62771IRTZ
IC REG CTRLR MULTIPH 2OUT 40TQFN

IC REG CTRLR MULTIPH 2OUT 40TQFN

Supplier's Site Datasheet
Special Purpose Regulators - ISL62771IRTZ - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
ISL62771IRTZ
Special Purpose Regulators ISL62771IRTZ
IC REG CTRLR MULTIPH 2OUT 40TQFN

IC REG CTRLR MULTIPH 2OUT 40TQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-ISL62771IRTZ 875712-ISL62771IRTZ ISL62771IRTZ ISL62771IRTZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62771IRTZ PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type Other; Tray Other; 40-TQFN (5x5) Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24115RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444534 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
Output Voltage 8 volts
View Details
PMIC - Voltage Regulators - Linear - ADP121-AUJZ20R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1500 amps
View Details
Motor Drivers, Controllers - A4980KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.4 amps
VIN 3 to 5.5 volts
View Details