Renesas Electronics Corporation Power Management IC ISL62771HRTZ

Description
IC REG CTRLR MULTIPH 2OUT 40TQFN Product overview: ISL62771HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62771HRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR MULTIPH 2OUT 40TQFN Product overview: ISL62771HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62771HRTZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL62771HRTZ
Power Management IC 750-ISL62771HRTZ
IC REG CTRLR MULTIPH 2OUT 40TQFN Product overview: ISL62771HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62771HRTZ can be used for catalog matching and distributor lookup.

IC REG CTRLR MULTIPH 2OUT 40TQFN Product overview: ISL62771HRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62771HRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62771HRTZ - 1048495-ISL62771HRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62771HRTZ
1048495-ISL62771HRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62771HRTZ 1048495-ISL62771HRTZ
Manufacturer: Intersil Win Source Part Number: 1048495-ISL62771HRTZ Packaging: Tube/Rail Applications: Controller, AMD Fusion SVI 2.0 CPU GPU Mounting: SMD (SMT) Voltage - Input: 4.5 V to 25 V Number of Outputs: 2 Output Voltage: 0.006 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 40-TQFN (5x5) Alternative Parts (Cross-Reference): ISL62771HRTZ-T; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 1048495-ISL62771HRTZ
Packaging: Tube/Rail
Applications: Controller, AMD Fusion SVI 2.0 CPU GPU
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 25 V
Number of Outputs: 2
Output Voltage: 0.006 V to 1.55 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 40-TQFN (5x5)
Alternative Parts (Cross-Reference): ISL62771HRTZ-T;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL62771HRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL62771HRTZ
PMIC - Voltage Regulators - Special Purpose ISL62771HRTZ
IC REG CTRLR MULTIPH 2OUT 40TQFN

IC REG CTRLR MULTIPH 2OUT 40TQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-ISL62771HRTZ 1048495-ISL62771HRTZ ISL62771HRTZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62771HRTZ PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tray Other; 40-TQFN (5x5) Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5984GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Battery Chargers - BQ2057WTSTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details