Renesas Electronics Corporation Power Management IC ISL62771HRTZ-T

Description
IC REG CTRLR MULTIPH 2OUT 40TQFN Product overview: ISL62771HRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62771HRTZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR MULTIPH 2OUT 40TQFN Product overview: ISL62771HRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62771HRTZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL62771HRTZ-T
Power Management IC 750-ISL62771HRTZ-T
IC REG CTRLR MULTIPH 2OUT 40TQFN Product overview: ISL62771HRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62771HRTZ-T can be used for catalog matching and distributor lookup.

IC REG CTRLR MULTIPH 2OUT 40TQFN Product overview: ISL62771HRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL62771HRTZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62771HRTZ-T - 017973-ISL62771HRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62771HRTZ-T
017973-ISL62771HRTZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62771HRTZ-T 017973-ISL62771HRTZ-T
Manufacturer: Intersil Win Source Part Number: 017973-ISL62771HRTZ- T Packaging: Reel - TR Applications: Controller, AMD Fusion SVI 2.0 CPU GPU Mounting: SMD (SMT) Voltage - Input: 4.5 V to 25 V Number of Outputs: 2 Family Name: ISL62771 Output Voltage: 0.006 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 40-TQFN (5x5) Alternative Parts (Cross-Reference): ISL62771HRTZ; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 017973-ISL62771HRTZ-T
Packaging: Reel - TR
Applications: Controller, AMD Fusion SVI 2.0 CPU GPU
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 25 V
Number of Outputs: 2
Family Name: ISL62771
Output Voltage: 0.006 V to 1.55 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 40-TQFN (5x5)
Alternative Parts (Cross-Reference): ISL62771HRTZ;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Special Purpose Regulators - ISL62771HRTZ-T - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
ISL62771HRTZ-T
Special Purpose Regulators ISL62771HRTZ-T
IC REG CTRLR MULTIPH 2OUT 40TQFN

IC REG CTRLR MULTIPH 2OUT 40TQFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL62771HRTZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL62771HRTZ-T
PMIC - Voltage Regulators - Special Purpose ISL62771HRTZ-T
IC REG CTRLR MULTIPH 2OUT 40TQFN

IC REG CTRLR MULTIPH 2OUT 40TQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 750-ISL62771HRTZ-T 017973-ISL62771HRTZ-T ISL62771HRTZ-T ISL62771HRTZ-T
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL62771HRTZ-T Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; 40-TQFN (5x5) Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data