Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6273EVAL1 ISL6273EVAL1

Description
Manufacturer: Intersil Win Source Part Number: 777368-ISL6273EVAL1 Regulator Topology: Buck Voltage - Output: 1.6V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Supplied Contents: Board(s) Output Current: 1.2A Utilized IC / Part: ISL6273 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777368-ISL6273EVAL1 Regulator Topology: Buck Voltage - Output: 1.6V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Supplied Contents: Board(s) Output Current: 1.2A Utilized IC / Part: ISL6273 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6273EVAL1 - 777368-ISL6273EVAL1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6273EVAL1
777368-ISL6273EVAL1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6273EVAL1 777368-ISL6273EVAL1
Manufacturer: Intersil Win Source Part Number: 777368-ISL6273EVAL1 Regulator Topology: Buck Voltage - Output: 1.6V Voltage - Input: 2.7 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Supplied Contents: Board(s) Output Current: 1.2A Utilized IC / Part: ISL6273 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777368-ISL6273EVAL1
Regulator Topology: Buck
Voltage - Output: 1.6V
Voltage - Input: 2.7 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.5MHz
Supplied Contents: Board(s)
Output Current: 1.2A
Utilized IC / Part: ISL6273
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 777368-ISL6273EVAL1
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6273EVAL1
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2305130 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3683 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System USB 2.0 Host/Controller
View Details
TB, JSW5-23DR-75+,MT1817, F - TB-722-5-F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Fibre Optic Development Tools - QPB7432PCK - VAST STOCK CO., LIMITED
Specs
Category Developement Board
View Details