Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL6271ACRZ-T ISL6271ACRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 017972-ISL6271ACRZ-T Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-QFN-EP (4x4) Supply Voltage - Operating: 2.76 V to 5.5 V Operating Supply Current: 380μA Alternative Parts (Cross-Reference): SIC403BCD-T1-GE3; ISL6262CRZ-T; ISL6271ACRZ-T; ISL6271ACRZ; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017972-ISL6271ACRZ-T Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-QFN-EP (4x4) Supply Voltage - Operating: 2.76 V to 5.5 V Operating Supply Current: 380μA Alternative Parts (Cross-Reference): SIC403BCD-T1-GE3; ISL6262CRZ-T; ISL6271ACRZ-T; ISL6271ACRZ; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL6271ACRZ-T - 017972-ISL6271ACRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6271ACRZ-T
017972-ISL6271ACRZ-T
PMIC - PMIC - Power Management - Specialized - ISL6271ACRZ-T 017972-ISL6271ACRZ-T
Manufacturer: Intersil Win Source Part Number: 017972-ISL6271ACRZ-T Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-QFN-EP (4x4) Supply Voltage - Operating: 2.76 V to 5.5 V Operating Supply Current: 380μA Alternative Parts (Cross-Reference): SIC403BCD-T1-GE3; ISL6262CRZ-T; ISL6271ACRZ-T; ISL6271ACRZ; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 017972-ISL6271ACRZ-T
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-QFN-EP (4x4)
Supply Voltage - Operating: 2.76 V to 5.5 V
Operating Supply Current: 380μA
Alternative Parts (Cross-Reference): SIC403BCD-T1-GE3; ISL6262CRZ-T; ISL6271ACRZ-T; ISL6271ACRZ;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ic, Power Management; Supply Voltage Renesas - 65T7243 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
65T7243
Ic, Power Management; Supply Voltage Renesas 65T7243
IC, POWER MANAGEMENT; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:2; No. of Regulated Outputs:3; Digital IC Case:QFN; No. of Pins:20Pins; Operating Temperature Min:-25°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:2; No. of Regulated Outputs:3; Digital IC Case:QFN; No. of Pins:20Pins; Operating Temperature Min:-25°C; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site Datasheet
Power Management, Full Reel; Supply Voltage Renesas - 57K4100 - Newark, An Avnet Company
Chicago, IL, United States
Power Management, Full Reel; Supply Voltage Renesas
57K4100
Power Management, Full Reel; Supply Voltage Renesas 57K4100
POWER MANAGEMENT, FULL REEL; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:2; No. of Regulated Outputs:3; Digital IC Case:QFN; No. of Pins:20Pins; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes

POWER MANAGEMENT, FULL REEL; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:2; No. of Regulated Outputs:3; Digital IC Case:QFN; No. of Pins:20Pins; Operating Temperature Min:-25°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Management - Specialized - ISL6271ACRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6271ACRZ-T
Power Management - Specialized ISL6271ACRZ-T
Processor PMIC 20-QFN (4x4)

Processor PMIC 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 017972-ISL6271ACRZ-T 65T7243 ISL6271ACRZ-T
Product Name PMIC - PMIC - Power Management - Specialized - ISL6271ACRZ-T Ic, Power Management; Supply Voltage Renesas Power Management - Specialized
Output Options Inverting
Type 20-QFN-EP (4x4) 20-VFQFN Exposed Pad
IQ 380 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060275 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers