Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189886-ISL6271ACR
Packaging: Tube
Mounting Style: SMD
Applications: Processor
Supply Current: 380μA
Categories: Integrated Circuits
Supplier Device Package: 20-QFN-EP (4x4)
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 20-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6271A
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.76V ~ 5.5V
Processor PMIC 20-QFN (4x4)
Processor PMIC 20-QFN (4x4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1189886-ISL6271ACR | ISL6271ACR |
| Product Name | PMIC - PMIC - Power Management - Specialized - ISL6271ACR | Power Management - Specialized |
| Output Options | Inverting |