Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL6271ACR-T ISL6271ACR-T

Description
Manufacturer: Intersil Win Source Part Number: 069979-ISL6271ACR-T Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-QFN-EP (4x4) Supply Voltage - Operating: 2.76 V to 5.5 V Operating Supply Current: 380μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069979-ISL6271ACR-T Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-QFN-EP (4x4) Supply Voltage - Operating: 2.76 V to 5.5 V Operating Supply Current: 380μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL6271ACR-T - 069979-ISL6271ACR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6271ACR-T
069979-ISL6271ACR-T
PMIC - PMIC - Power Management - Specialized - ISL6271ACR-T 069979-ISL6271ACR-T
Manufacturer: Intersil Win Source Part Number: 069979-ISL6271ACR-T Packaging: Reel - TR Applications: Processor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 20-QFN-EP (4x4) Supply Voltage - Operating: 2.76 V to 5.5 V Operating Supply Current: 380μA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 6k pcs

Manufacturer: Intersil
Win Source Part Number: 069979-ISL6271ACR-T
Packaging: Reel - TR
Applications: Processor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-QFN-EP (4x4)
Supply Voltage - Operating: 2.76 V to 5.5 V
Operating Supply Current: 380μA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 6k pcs

Buy Now Datasheet
Power Management - Specialized - ISL6271ACR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6271ACR-T
Power Management - Specialized ISL6271ACR-T
Processor PMIC 20-QFN (4x4)

Processor PMIC 20-QFN (4x4)

Buy Now Datasheet
Power Management - Specialized - ISL6271ACR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6271ACR-T
Power Management - Specialized ISL6271ACR-T
Processor PMIC 20-QFN (4x4)

Processor PMIC 20-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 069979-ISL6271ACR-T ISL6271ACR-T
Product Name PMIC - PMIC - Power Management - Specialized - ISL6271ACR-T Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage References - 1907818P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details