Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL6269IRZ

Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1317240-ISL6269IRZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 75 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 600kHz Control Features: Enable, Frequency Control, Phase Control, Power Good Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 100°C Case / Package: 16-VQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 7V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL6269 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1317240-ISL6269IRZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 75 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 600kHz Control Features: Enable, Frequency Control, Phase Control, Power Good Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 100°C Case / Package: 16-VQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 7V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL6269 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1317240-ISL6269IRZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1317240-ISL6269IRZ
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1317240-ISL6269IRZ
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1317240-ISL6269IRZ Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Packaging: Tube Standard Package: 75 Mounting: Surface Mount Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 600kHz Control Features: Enable, Frequency Control, Phase Control, Power Good Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 100°C Case / Package: 16-VQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 7V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ISL6269 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1317240-ISL6269IRZ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Tube
Standard Package: 75
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 600kHz
Control Features: Enable, Frequency Control, Phase Control, Power Good
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: 16-VQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 7V ~ 25V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ISL6269
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DC DC Switching Controllers - ISL6269IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6269IRZ
DC DC Switching Controllers ISL6269IRZ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6269IRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6269IRZ
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6269IRZ
IC REG CTRLR BUCK 16QFN

IC REG CTRLR BUCK 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1317240-ISL6269IRZ ISL6269IRZ ISL6269IRZ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Phase Control, Power Good Enable, Frequency Control, Phase Control, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Wide Vin 3A, 2.4Mhz Asynchronous Buck Regulator - ARG81801KESJSR - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin QFN
View Details
7 suppliers
Voltage Regulators - Linear + Switching - CY39C031WQN-G-342-JNEFE1 - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Special Features Multiple Outputs
VIN 2.5 to 5.5 volts
View Details
3 suppliers
Switching Regulators - 1904547 - RS Components, Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AN - Lingto Electronic Limited
Specs
Configuration / Function Buck
View Details