The ISL6269BCRZ is a high-performance single-phase synchronous-buck PWM controller designed for efficient power management in applications such as PCI Express graphical processing units and auxiliary power rails. It operates within a wide input voltage range of +5V to +25V and supports output voltages from +0.6V to +3.3V, with a maximum output load of 25A. This controller features Intersil's R3,Ñ¢ Technology, which enhances transient response and allows for ±1% regulation accuracy across a temperature range of -10°C to +100°C. The programmable PWM frequency ranges from 200kHz to 600kHz, and it includes selectable diode emulation mode to improve efficiency at light loads. The ISL6269BCRZ also supports pre-biased output startup and incorporates integrated MOSFET drivers and a bootstrap diode, reducing the number of external components required. Safety features include undervoltage protection, soft crowbar overvoltage protection, over-temperature protection, and fault identification through a power-good monitor. The device is packaged in a 16-lead QFN (4x4) format and is RoHS compliant, making it suitable for environmentally conscious designs.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189885-ISL6269BCRZ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Frequency Control, Phase Control, Power Good
Supply Voltage: 5V ~ 25V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6269
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Switching Frequency: 200kHz ~ 600kHz
IC REG CTRLR BUCK 16QFN
SWITCHING CONTROLLER, VOLTAGE-MO
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6269BCRZ-ND | 1189885-ISL6269BCRZ | ISL6269BCRZ | ISL6269BCRZ | ISL6269BCRZ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6269BCRZ | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Synchronous Rectification; Enable, Frequency Control, Phase Control, Power Good | Enable, Frequency Control, Phase Control, Power Good | ||
| fsw | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz |