Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
Manufacturer: Intersil
Win Source Part Number: 017970-ISL6269ACRZ
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 600kHz
Control Features: Enable, Frequency Control, Phase Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 16-QFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 5 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QFN (4x4)
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
IC REG CTRLR BUCK 16QFN
Switching Controllers GPU CNTRLR 16LD 4X4
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6269ACRZ-ND | 017970-ISL6269ACRZ | ISL6269ACRZ | ISL6269ACRZ | ISL6269ACRZ | ISL6269ACRZ | ISL6269ACRZ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6269ACRZ | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; 16-VQFN Exposed Pad | Other; 16-QFN (4x4) | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Phase Control, Power Good | Enable, Frequency Control, Phase Control, Power Good | ||||
| fsw | 200 to 600 kHz | 200 to 600 kHz | 200 to 600 kHz | 200 kHz | 200 to 600 kHz | 200 to 600 kHz |