Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6268CAZ ISL6268CAZ

Description
Manufacturer: Intersil Win Source Part Number: 119742-ISL6268CAZ Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 600kHz Control Features: Enable, Frequency Control, Phase Control, Power Good Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 16-QSOP Purpose: Step-Down Supply Voltage - Operating: 7 V to 25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 119742-ISL6268CAZ Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 600kHz Control Features: Enable, Frequency Control, Phase Control, Power Good Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 16-QSOP Purpose: Step-Down Supply Voltage - Operating: 7 V to 25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6268CAZ - 119742-ISL6268CAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6268CAZ
119742-ISL6268CAZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6268CAZ 119742-ISL6268CAZ
Manufacturer: Intersil Win Source Part Number: 119742-ISL6268CAZ Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 600kHz Control Features: Enable, Frequency Control, Phase Control, Power Good Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C (TA) Case / Package: 16-QSOP Purpose: Step-Down Supply Voltage - Operating: 7 V to 25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 119742-ISL6268CAZ
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 600kHz
Control Features: Enable, Frequency Control, Phase Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 16-QSOP
Purpose: Step-Down
Supply Voltage - Operating: 7 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - ISL6268CAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
ISL6268CAZ
PMIC - Voltage Regulators - DC DC Switching Controllers ISL6268CAZ
IC REG CTRLR BUCK 16QSOP

IC REG CTRLR BUCK 16QSOP

Supplier's Site Datasheet
DC DC Switching Controllers - ISL6268CAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6268CAZ
DC DC Switching Controllers ISL6268CAZ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP

Buy Now Datasheet
DC DC Switching Controllers - ISL6268CAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
ISL6268CAZ
DC DC Switching Controllers ISL6268CAZ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ISL6268CAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ISL6268CAZ
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL6268CAZ
SWITCHING CONTROLLER

SWITCHING CONTROLLER

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 119742-ISL6268CAZ ISL6268CAZ ISL6268CAZ ISL6268CAZ
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6268CAZ PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 16-QSOP SSOP; Other; 16-SSOP (0.154\", 3.90mm Width) SSOP
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear + Switching - CY39C031WQN-G-111-JNEFE1 - Lingto Electronic Limited
Specs
Package Type Other; 28-WFQFN Exposed Pad
fsw 3000 kHz
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
3 suppliers
Switching Regulators - 1333338 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type Other; Tsot
View Details
Voltage Regulators - Linear + Switching - 620-1745-2-ND - DigiKey
Specs
Configuration / Function Buck; Boost
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Output Voltage 1.25 volts
View Details
6 suppliers