Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6267HRZ ISL6267HRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189884-ISL6267HRZ Packaging: Tube Mounting Style: SMD Applications: Controller, AMD Fusion CPU GPU Voltage - Output: 0.013V ~ 1.55V Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Family Part Number: ISL6267 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.5V ~ 25V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189884-ISL6267HRZ Packaging: Tube Mounting Style: SMD Applications: Controller, AMD Fusion CPU GPU Voltage - Output: 0.013V ~ 1.55V Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Family Part Number: ISL6267 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.5V ~ 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6267HRZ - 1189884-ISL6267HRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6267HRZ
1189884-ISL6267HRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6267HRZ 1189884-ISL6267HRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189884-ISL6267HRZ Packaging: Tube Mounting Style: SMD Applications: Controller, AMD Fusion CPU GPU Voltage - Output: 0.013V ~ 1.55V Number of Outputs: 2 Categories: Integrated Circuits Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Family Part Number: ISL6267 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 4.5V ~ 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189884-ISL6267HRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, AMD Fusion CPU GPU
Voltage - Output: 0.013V ~ 1.55V
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Family Part Number: ISL6267
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 4.5V ~ 25V

Buy Now
Singapore, Singapore
Power Management IC
750-ISL6267HRZ
Power Management IC 750-ISL6267HRZ
IC REG CTRLR MULTIPH 2OUT 48QFN Product overview: ISL6267HRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6267HRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR MULTIPH 2OUT 48QFN Product overview: ISL6267HRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6267HRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6267HRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6267HRZ
PMIC - Voltage Regulators - Special Purpose ISL6267HRZ
IC REG CTRLR MULTIPH 2OUT 48QFN

IC REG CTRLR MULTIPH 2OUT 48QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6267HRZ
Switching Controllers ISL6267HRZ
Switching Controllers MULTI-OUTPUT CNTRLR FOR AMD FUSION UP

Switching Controllers MULTI-OUTPUT CNTRLR FOR AMD FUSION UP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1189884-ISL6267HRZ 750-ISL6267HRZ ISL6267HRZ ISL6267HRZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6267HRZ Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; 48-VFQFN Exposed Pad Other; Tube Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data