Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6267HRZ-T ISL6267HRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 017969-ISL6267HRZ-T Packaging: Reel - TR Applications: Controller, AMD Fusion CPU GPU Mounting: SMD (SMT) Voltage - Input: 4.5 V to 25 V Number of Outputs: 2 Output Voltage: 0.013 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 48-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017969-ISL6267HRZ-T Packaging: Reel - TR Applications: Controller, AMD Fusion CPU GPU Mounting: SMD (SMT) Voltage - Input: 4.5 V to 25 V Number of Outputs: 2 Output Voltage: 0.013 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 48-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6267HRZ-T - 017969-ISL6267HRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6267HRZ-T
017969-ISL6267HRZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6267HRZ-T 017969-ISL6267HRZ-T
Manufacturer: Intersil Win Source Part Number: 017969-ISL6267HRZ-T Packaging: Reel - TR Applications: Controller, AMD Fusion CPU GPU Mounting: SMD (SMT) Voltage - Input: 4.5 V to 25 V Number of Outputs: 2 Output Voltage: 0.013 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 48-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 017969-ISL6267HRZ-T
Packaging: Reel - TR
Applications: Controller, AMD Fusion CPU GPU
Mounting: SMD (SMT)
Voltage - Input: 4.5 V to 25 V
Number of Outputs: 2
Output Voltage: 0.013 V to 1.55 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 48-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6267HRZ-T
Power Management IC 750-ISL6267HRZ-T
IC REG CTRLR MULTIPH 2OUT 48QFN Product overview: ISL6267HRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6267HRZ-T can be used for catalog matching and distributor lookup.

IC REG CTRLR MULTIPH 2OUT 48QFN Product overview: ISL6267HRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6267HRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - ISL6267HRZ-T - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
ISL6267HRZ-T
Special Purpose Regulators ISL6267HRZ-T
IC REG CTRLR MULTIPH 2OUT 48QFN

IC REG CTRLR MULTIPH 2OUT 48QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6267HRZ-T
Switching Controllers ISL6267HRZ-T
Switching Controllers MULTI-OUTPUT CNTRLR FOR AMD FUSION UP

Switching Controllers MULTI-OUTPUT CNTRLR FOR AMD FUSION UP

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6267HRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6267HRZ-T
PMIC - Voltage Regulators - Special Purpose ISL6267HRZ-T
IC REG CTRLR MULTIPH 2OUT 48QFN

IC REG CTRLR MULTIPH 2OUT 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 017969-ISL6267HRZ-T 750-ISL6267HRZ-T ISL6267HRZ-T ISL6267HRZ-T ISL6267HRZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6267HRZ-T Power Management IC Special Purpose Regulators Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; 48-QFN (6x6) Other; Tape & Reel (TR) Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data