Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6266AIRZ ISL6266AIRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189883-ISL6266AIRZ Packaging: Tube Mounting Style: SMD Applications: Converter, Intel IMVP-6 Voltage - Output: 0.3V ~ 1.5V Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ISL6266 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 25V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189883-ISL6266AIRZ Packaging: Tube Mounting Style: SMD Applications: Converter, Intel IMVP-6 Voltage - Output: 0.3V ~ 1.5V Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ISL6266 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6266AIRZ - 1189883-ISL6266AIRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6266AIRZ
1189883-ISL6266AIRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6266AIRZ 1189883-ISL6266AIRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189883-ISL6266AIRZ Packaging: Tube Mounting Style: SMD Applications: Converter, Intel IMVP-6 Voltage - Output: 0.3V ~ 1.5V Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ISL6266 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189883-ISL6266AIRZ
Packaging: Tube
Mounting Style: SMD
Applications: Converter, Intel IMVP-6
Voltage - Output: 0.3V ~ 1.5V
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6266
Manufacturer Pack Quantity: 43
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 5V ~ 25V

Buy Now
Singapore, Singapore
Power Management IC
750-ISL6266AIRZ
Power Management IC 750-ISL6266AIRZ
IC REG CONV INTEL 1OUT 48QFN Product overview: ISL6266AIRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6266AIRZ can be used for catalog matching and distributor lookup.

IC REG CONV INTEL 1OUT 48QFN Product overview: ISL6266AIRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6266AIRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6266AIRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6266AIRZ
PMIC - Voltage Regulators - Special Purpose ISL6266AIRZ
IC REG CONV INTEL 1OUT 48QFN

IC REG CONV INTEL 1OUT 48QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6266AIRZ
Switching Controllers ISL6266AIRZ
Switching Controllers MODIFIED 6262A VER INTEL MONTEVINA

Switching Controllers MODIFIED 6262A VER INTEL MONTEVINA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1189883-ISL6266AIRZ 750-ISL6266AIRZ ISL6266AIRZ ISL6266AIRZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6266AIRZ Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; 48-VFQFN Exposed Pad Other; Tube Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data