Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6266AIRZ-T ISL6266AIRZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875710-ISL6266AIRZ-T Series: Robust Ripple Regulator™ (R3) Operating Temperature Range: -40°C ~ 100°C Features: series Converter, Intel IMVP-6 Voltage Regulator IC 1 Output 48-QFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL6266 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875710-ISL6266AIRZ-T Series: Robust Ripple Regulator™ (R3) Operating Temperature Range: -40°C ~ 100°C Features: series Converter, Intel IMVP-6 Voltage Regulator IC 1 Output 48-QFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL6266 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6266AIRZ-T - 875710-ISL6266AIRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6266AIRZ-T
875710-ISL6266AIRZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6266AIRZ-T 875710-ISL6266AIRZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 875710-ISL6266AIRZ-T Series: Robust Ripple Regulator™ (R3) Operating Temperature Range: -40°C ~ 100°C Features: series Converter, Intel IMVP-6 Voltage Regulator IC 1 Output 48-QFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL6266 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875710-ISL6266AIRZ-T
Series: Robust Ripple Regulator™ (R3)
Operating Temperature Range: -40°C ~ 100°C
Features: series Converter, Intel IMVP-6 Voltage Regulator IC 1 Output 48-QFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL6266
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6266AIRZ-T
Power Management IC 750-ISL6266AIRZ-T
IC REG CONV INTEL 1OUT 48QFN Product overview: ISL6266AIRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6266AIRZ-T can be used for catalog matching and distributor lookup.

IC REG CONV INTEL 1OUT 48QFN Product overview: ISL6266AIRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6266AIRZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6266AIRZ-T
Switching Controllers ISL6266AIRZ-T
Switching Controllers MODIFIED 6262A VER INTEL MONTEVINA

Switching Controllers MODIFIED 6262A VER INTEL MONTEVINA

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6266AIRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6266AIRZ-T
PMIC - Voltage Regulators - Special Purpose ISL6266AIRZ-T
IC REG CONV INTEL 1OUT 48QFN

IC REG CONV INTEL 1OUT 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 875710-ISL6266AIRZ-T 750-ISL6266AIRZ-T ISL6266AIRZ-T ISL6266AIRZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6266AIRZ-T Power Management IC Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; 48-QFN (7x7) Other; Tape & Reel (TR) Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data