The ISL6265CHRTZ is a multi-output controller with integrated MOSFET drivers designed for AMD SVI-capable mobile CPUs, supporting single or dual power planes and a Northbridge regulator. It is packaged in a 48-lead 6x6 mm TQFN and operates over a temperature range of -10°C to +100°C. The device features a 0.5% system accuracy over temperature, R3 Technology™ modulator for fast transient response, and supports Serial VID (SVI) interface with output voltages from 0.500V to 1.55V in 12.5mV steps. It includes integrated 2A gate drivers, differential remote sensing, overcurrent, overvoltage, and undervoltage protection, and complies with RoHS standards.
ISL6265C - Multi-Output Controller with Integrated MOSFET Drivers for AMD SVI Capable Mobile CPUs
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL6265CHRTZ |
| Package Type | TQFN48 |