Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6265AHRTZ ISL6265AHRTZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189881-ISL6265AHRTZ Packaging: Tube Mounting Style: SMD Applications: Controller, AMD SVI Capable Mobile CPU Voltage - Output: 0.5V ~ 1.55V Number of Outputs: 3 Categories: Integrated Circuits Supplier Device Package: 48-TQFN (6x6) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-WFQFN Exposed Pad Alternative Parts (Cross-Reference): TPS3421EGDRYT; LTC4402-2EMS#TR; LTC1757A-2EMS#TRPBF; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ISL6265 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 24V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189881-ISL6265AHRTZ Packaging: Tube Mounting Style: SMD Applications: Controller, AMD SVI Capable Mobile CPU Voltage - Output: 0.5V ~ 1.55V Number of Outputs: 3 Categories: Integrated Circuits Supplier Device Package: 48-TQFN (6x6) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-WFQFN Exposed Pad Alternative Parts (Cross-Reference): TPS3421EGDRYT; LTC4402-2EMS#TR; LTC1757A-2EMS#TRPBF; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ISL6265 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6265AHRTZ - 1189881-ISL6265AHRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6265AHRTZ
1189881-ISL6265AHRTZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6265AHRTZ 1189881-ISL6265AHRTZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189881-ISL6265AHRTZ Packaging: Tube Mounting Style: SMD Applications: Controller, AMD SVI Capable Mobile CPU Voltage - Output: 0.5V ~ 1.55V Number of Outputs: 3 Categories: Integrated Circuits Supplier Device Package: 48-TQFN (6x6) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-WFQFN Exposed Pad Alternative Parts (Cross-Reference): TPS3421EGDRYT; LTC4402-2EMS#TR; LTC1757A-2EMS#TRPBF; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ISL6265 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Parts Input Voltage (V): 5V ~ 24V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189881-ISL6265AHRTZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, AMD SVI Capable Mobile CPU
Voltage - Output: 0.5V ~ 1.55V
Number of Outputs: 3
Categories: Integrated Circuits
Supplier Device Package: 48-TQFN (6x6)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 48-WFQFN Exposed Pad
Alternative Parts (Cross-Reference): TPS3421EGDRYT; LTC4402-2EMS#TR; LTC1757A-2EMS#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6265
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Parts Input Voltage (V): 5V ~ 24V

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6265AHRTZ
Power Management IC 750-ISL6265AHRTZ
IC REG CTRLR AMD 3OUT 48TQFN Product overview: ISL6265AHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6265AHRTZ can be used for catalog matching and distributor lookup.

IC REG CTRLR AMD 3OUT 48TQFN Product overview: ISL6265AHRTZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6265AHRTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6265AHRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6265AHRTZ
PMIC - Voltage Regulators - Special Purpose ISL6265AHRTZ
IC REG CTRLR AMD 3OUT 48TQFN

IC REG CTRLR AMD 3OUT 48TQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6265AHRTZ
Switching Controllers ISL6265AHRTZ
Switching Controllers MULTI-OUTPUT CNTRLRS PHS W/EMBEDDED GATE

Switching Controllers MULTI-OUTPUT CNTRLRS PHS W/EMBEDDED GATE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1189881-ISL6265AHRTZ 750-ISL6265AHRTZ ISL6265AHRTZ ISL6265AHRTZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6265AHRTZ Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; 48-WFQFN Exposed Pad Other; Tube Other; 48-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
High Voltage Step Down Regulator - A4447SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers
Switching Regulators - 2124658 - RS Components, Ltd.
Specs
Efficiency 96 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - 5962-8951103EA - Lingto Electronic Limited
Specs
fsw 0.1000 to 500 kHz
Duty Cycle 49
View Details