Renesas Electronics Corporation Multi-Output Controller with Integrated MOSFET Drivers for AMD SVI Capable Mobile CPUs ISL6265AHRTZ-T

Description
The ISL6265A is a multi-output controller with embedded gate drivers. A single-phase controller powers the Northbridge (VDDNB) portion of the CPU. The two remaining controller channels can be configured for two-phase or individual single-phase outputs. For uniplane CPU applications, the ISL6265A is configured as a two-phase buck converter. This allows the controller to interleave channels to effectively double the output voltage ripple frequency, and thereby reduce output voltage ripple amplitude with fewer components, lower component cost, reduced power dissipation, and smaller area. For dual-plane processors, the ISL6265A can be configured as independent single-phase controllers powering VDD0 and VDD1. The heart of the ISL6265A is the patented Rsup3/sup Technology™, Intersil's Robust Ripple Regulator modulator. Compared with the traditional buck regulator, the Rsup3/sup Technology™ has a faster transient response. This is due to the Rsup3/sup modulator commanding variable switching frequency during a load transient.brbr The Serial VID Interface (SVI) allows dynamic adjustment of the Core and Northbridge output voltages independently and in combination from 0.500V to 1.55V. Core and Northbridge output voltages achieve a 0.5% system accuracy over-temperature.brb r A unity-gain differential amplifier is provided for remote CPU die sensing. This allows the voltage on the CPU die to be accurately regulated per AMD mobile CPU specifications. Core output current sensing is realized using lossless inductor DCR sensing. All outputs feature overcurrent, overvoltage and undervoltage protection.
Datasheet
Description
The ISL6265A is a multi-output controller with embedded gate drivers. A single-phase controller powers the Northbridge (VDDNB) portion of the CPU. The two remaining controller channels can be configured for two-phase or individual single-phase outputs. For uniplane CPU applications, the ISL6265A is configured as a two-phase buck converter. This allows the controller to interleave channels to effectively double the output voltage ripple frequency, and thereby reduce output voltage ripple amplitude with fewer components, lower component cost, reduced power dissipation, and smaller area. For dual-plane processors, the ISL6265A can be configured as independent single-phase controllers powering VDD0 and VDD1. The heart of the ISL6265A is the patented Rsup3/sup Technology™, Intersil's Robust Ripple Regulator modulator. Compared with the traditional buck regulator, the Rsup3/sup Technology™ has a faster transient response. This is due to the Rsup3/sup modulator commanding variable switching frequency during a load transient.brbr The Serial VID Interface (SVI) allows dynamic adjustment of the Core and Northbridge output voltages independently and in combination from 0.500V to 1.55V. Core and Northbridge output voltages achieve a 0.5% system accuracy over-temperature.brb r A unity-gain differential amplifier is provided for remote CPU die sensing. This allows the voltage on the CPU die to be accurately regulated per AMD mobile CPU specifications. Core output current sensing is realized using lossless inductor DCR sensing. All outputs feature overcurrent, overvoltage and undervoltage protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Output Controller with Integrated MOSFET Drivers for AMD SVI Capable Mobile CPUs - ISL6265AHRTZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Multi-Output Controller with Integrated MOSFET Drivers for AMD SVI Capable Mobile CPUs
ISL6265AHRTZ-T
Multi-Output Controller with Integrated MOSFET Drivers for AMD SVI Capable Mobile CPUs ISL6265AHRTZ-T
The ISL6265A is a multi-output controller with embedded gate drivers. A single-phase controller powers the Northbridge (VDDNB) portion of the CPU. The two remaining controller channels can be configured for two-phase or individual single-phase outputs. For uniplane CPU applications, the ISL6265A is configured as a two-phase buck converter. This allows the controller to interleave channels to effectively double the output voltage ripple frequency, and thereby reduce output voltage ripple amplitude with fewer components, lower component cost, reduced power dissipation, and smaller area. For dual-plane processors, the ISL6265A can be configured as independent single-phase controllers powering VDD0 and VDD1. The heart of the ISL6265A is the patented Rsup3/sup Technology™, Intersil's Robust Ripple Regulator modulator. Compared with the traditional buck regulator, the Rsup3/sup Technology™ has a faster transient response. This is due to the Rsup3/sup modulator commanding variable switching frequency during a load transient.brbr The Serial VID Interface (SVI) allows dynamic adjustment of the Core and Northbridge output voltages independently and in combination from 0.500V to 1.55V. Core and Northbridge output voltages achieve a 0.5% system accuracy over-temperature.brb r A unity-gain differential amplifier is provided for remote CPU die sensing. This allows the voltage on the CPU die to be accurately regulated per AMD mobile CPU specifications. Core output current sensing is realized using lossless inductor DCR sensing. All outputs feature overcurrent, overvoltage and undervoltage protection.

The ISL6265A is a multi-output controller with embedded gate drivers. A single-phase controller powers the Northbridge (VDDNB) portion of the CPU. The two remaining controller channels can be configured for two-phase or individual single-phase outputs. For uniplane CPU applications, the ISL6265A is configured as a two-phase buck converter. This allows the controller to interleave channels to effectively double the output voltage ripple frequency, and thereby reduce output voltage ripple amplitude with fewer components, lower component cost, reduced power dissipation, and smaller area. For dual-plane processors, the ISL6265A can be configured as independent single-phase controllers powering VDD0 and VDD1. The heart of the ISL6265A is the patented Rsup3/sup Technology™, Intersil's Robust Ripple Regulator modulator. Compared with the traditional buck regulator, the Rsup3/sup Technology™ has a faster transient response. This is due to the Rsup3/sup modulator commanding variable switching frequency during a load transient.brbr The Serial VID Interface (SVI) allows dynamic adjustment of the Core and Northbridge output voltages independently and in combination from 0.500V to 1.55V. Core and Northbridge output voltages achieve a 0.5% system accuracy over-temperature.brbr A unity-gain differential amplifier is provided for remote CPU die sensing. This allows the voltage on the CPU die to be accurately regulated per AMD mobile CPU specifications. Core output current sensing is realized using lossless inductor DCR sensing. All outputs feature overcurrent, overvoltage and undervoltage protection.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL6265AHRTZ-T
Product Name Multi-Output Controller with Integrated MOSFET Drivers for AMD SVI Capable Mobile CPUs
Package Type Other; TQFN48
Unlock Full Specs
to access all available technical data

Similar Products

LM25069 Positive Low Voltage Power Limiting Hot Swap Controller - LM25069PMM-1/NOPB - Texas Instruments
Specs
Package Type Other; VSSOP
Input Voltage 2.9 to 17 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gates and Inverters - HEF40106BTT,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 3 to 15 volts
View Details
ACDC Power Supply Control ICs - Model: FA5577N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Board Mount Modules - AHE2805SF/CH - 1023915-AHE2805SF/CH - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 5 volts
Output Power 15 watts
View Details
2 suppliers