Manufacturer: Intersil
Win Source Part Number: 017967-ISL6265AHRTZ-
Packaging: Reel - TR
Applications: Controller, AMD SVI Capable Mobile CPU
Mounting: SMD (SMT)
Voltage - Input: 5 V to 24 V
Number of Outputs: 3
Family Name: ISL6265A
Output Voltage: 0.5 V to 1.55 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 48-TQFN (6x6)
Alternative Parts (Cross-Reference): LTC1758-1EMS8#TRM; LTC4400-2EMS8#PBF; LTC1758-1EMS8#TR;
Introduction Date: September 12, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC REG CTRLR AMD 3OUT 48TQFN Product overview: ISL6265AHRTZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6265AHRTZ-T can be used for catalog matching and distributor lookup.
Switching Controllers MULTI-OUTPUT CNTRLRS PHS W/EMBEDDED GATE
IC REG CTRLR AMD 3OUT 48TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 017967-ISL6265AHRTZ-T | 750-ISL6265AHRTZ-T | ISL6265AHRTZ-T | ISL6265AHRTZ-T |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6265AHRTZ-T | Power Management IC | Switching Controllers | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 48-TQFN (6x6) | Other; Tape & Reel (TR) | Other; 48-WFQFN Exposed Pad |