Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6264CRZ ISL6264CRZ

Description
Manufacturer: Intersil Win Source Part Number: 017966-ISL6264CRZ Packaging: Tube/Rail Applications: Controller, AMD Mobile Turion Mounting: SMD (SMT) Voltage - Input: 5 V to 24 V Number of Outputs: 1 Output Voltage: 0.38 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017966-ISL6264CRZ Packaging: Tube/Rail Applications: Controller, AMD Mobile Turion Mounting: SMD (SMT) Voltage - Input: 5 V to 24 V Number of Outputs: 1 Output Voltage: 0.38 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6264CRZ - 017966-ISL6264CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6264CRZ
017966-ISL6264CRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6264CRZ 017966-ISL6264CRZ
Manufacturer: Intersil Win Source Part Number: 017966-ISL6264CRZ Packaging: Tube/Rail Applications: Controller, AMD Mobile Turion Mounting: SMD (SMT) Voltage - Input: 5 V to 24 V Number of Outputs: 1 Output Voltage: 0.38 V to 1.55 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 100°C Case / Package: 40-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 017966-ISL6264CRZ
Packaging: Tube/Rail
Applications: Controller, AMD Mobile Turion
Mounting: SMD (SMT)
Voltage - Input: 5 V to 24 V
Number of Outputs: 1
Output Voltage: 0.38 V to 1.55 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 40-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-ISL6264CRZ
Power Management IC 750-ISL6264CRZ
IC REG CTRL TWO-PHASE 1OUT 40QFN Product overview: ISL6264CRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6264CRZ can be used for catalog matching and distributor lookup.

IC REG CTRL TWO-PHASE 1OUT 40QFN Product overview: ISL6264CRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6264CRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6264CRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6264CRZ
PMIC - Voltage Regulators - Special Purpose ISL6264CRZ
IC REG CTRL TWO-PHASE 1OUT 40QFN

IC REG CTRL TWO-PHASE 1OUT 40QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6264CRZ
Switching Controllers ISL6264CRZ
Switching Controllers W/ANNEAL 40 PIN TWO- PHS R3 COREG FOR AMD

Switching Controllers W/ANNEAL 40 PIN TWO- PHS R3 COREG FOR AMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 017966-ISL6264CRZ 750-ISL6264CRZ ISL6264CRZ ISL6264CRZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6264CRZ Power Management IC PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; 40-QFN (6x6) Other; Tube Other; 40-VFQFN Exposed Pad
Special Features Multiple Outputs
Output Voltage 0.3800 to 1.55 volts 0.3750 to 1.55 volts
Operating Temperature -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8670403XA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Voltage Controllers - 1896938 - RS Components, Ltd.
Specs
Configuration / Function Buck
Package Type Other; μmax
IOUT 10 amps
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51033YD8G - Lingto Electronic Limited
Specs
Special Features Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 83.3
View Details