Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6263CHRZ ISL6263CHRZ

Description
Manufacturer: Intersil Win Source Part Number: 126545-ISL6263CHRZ Packaging: Tube/Rail Applications: Converter, GPU Core Power Mounting: SMD (SMT) Voltage - Input: 5 V to 25 V Number of Outputs: 1 Output Voltage: 0.41 V to 1.29 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 126545-ISL6263CHRZ Packaging: Tube/Rail Applications: Converter, GPU Core Power Mounting: SMD (SMT) Voltage - Input: 5 V to 25 V Number of Outputs: 1 Output Voltage: 0.41 V to 1.29 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6263CHRZ - 126545-ISL6263CHRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6263CHRZ
126545-ISL6263CHRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6263CHRZ 126545-ISL6263CHRZ
Manufacturer: Intersil Win Source Part Number: 126545-ISL6263CHRZ Packaging: Tube/Rail Applications: Converter, GPU Core Power Mounting: SMD (SMT) Voltage - Input: 5 V to 25 V Number of Outputs: 1 Output Voltage: 0.41 V to 1.29 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 126545-ISL6263CHRZ
Packaging: Tube/Rail
Applications: Converter, GPU Core Power
Mounting: SMD (SMT)
Voltage - Input: 5 V to 25 V
Number of Outputs: 1
Output Voltage: 0.41 V to 1.29 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C
Case / Package: 32-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Special Purpose Regulators - ISL6263CHRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6263CHRZ
Special Purpose Regulators ISL6263CHRZ
Robust Ripple Regulator™ (R3) Converter, GPU Core Power Voltage Regulator IC 1 Output 32-QFN (5x5)

Robust Ripple Regulator™ (R3) Converter, GPU Core Power Voltage Regulator IC 1 Output 32-QFN (5x5)

Buy Now
Special Purpose Regulators - ISL6263CHRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6263CHRZ
Special Purpose Regulators ISL6263CHRZ
Robust Ripple Regulator™ (R3) Converter, GPU Core Power Voltage Regulator IC 1 Output 32-QFN (5x5)

Robust Ripple Regulator™ (R3) Converter, GPU Core Power Voltage Regulator IC 1 Output 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 126545-ISL6263CHRZ ISL6263CHRZ
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6263CHRZ Special Purpose Regulators
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details
Voltage References - 9228178 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details