Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6263CHRZ-T ISL6263CHRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 040862-ISL6263CHRZ-T Packaging: Reel - TR Applications: Converter, GPU Core Power Mounting: SMD (SMT) Voltage - Input: 5 V to 25 V Number of Outputs: 1 Output Voltage: 0.41 V to 1.29 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 040862-ISL6263CHRZ-T Packaging: Reel - TR Applications: Converter, GPU Core Power Mounting: SMD (SMT) Voltage - Input: 5 V to 25 V Number of Outputs: 1 Output Voltage: 0.41 V to 1.29 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6263CHRZ-T - 040862-ISL6263CHRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6263CHRZ-T
040862-ISL6263CHRZ-T
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6263CHRZ-T 040862-ISL6263CHRZ-T
Manufacturer: Intersil Win Source Part Number: 040862-ISL6263CHRZ-T Packaging: Reel - TR Applications: Converter, GPU Core Power Mounting: SMD (SMT) Voltage - Input: 5 V to 25 V Number of Outputs: 1 Output Voltage: 0.41 V to 1.29 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 100°C Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 040862-ISL6263CHRZ-T
Packaging: Reel - TR
Applications: Converter, GPU Core Power
Mounting: SMD (SMT)
Voltage - Input: 5 V to 25 V
Number of Outputs: 1
Output Voltage: 0.41 V to 1.29 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 100°C
Case / Package: 32-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Special Purpose Regulators - ISL6263CHRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6263CHRZ-T
Special Purpose Regulators ISL6263CHRZ-T
Robust Ripple Regulator™ (R3) Converter, GPU Core Power Voltage Regulator IC 1 Output 32-QFN (5x5)

Robust Ripple Regulator™ (R3) Converter, GPU Core Power Voltage Regulator IC 1 Output 32-QFN (5x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 040862-ISL6263CHRZ-T ISL6263CHRZ-T
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6263CHRZ-T Special Purpose Regulators
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904429 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers