Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6263AEVAL1Z ISL6263AEVAL1Z

Description
Manufacturer: Intersil Win Source Part Number: 777367-ISL6263AEVAL1 Z Series: Robust Ripple Regulator (R3) Regulator Topology: Buck Voltage - Output: 0.412 V ~ 1.2875 V Voltage - Input: 5 V ~ 25 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Output Current: 12A Utilized IC / Part: ISL6263A Family Name: ISL6263A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777367-ISL6263AEVAL1 Z Series: Robust Ripple Regulator (R3) Regulator Topology: Buck Voltage - Output: 0.412 V ~ 1.2875 V Voltage - Input: 5 V ~ 25 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Output Current: 12A Utilized IC / Part: ISL6263A Family Name: ISL6263A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6263AEVAL1Z - 777367-ISL6263AEVAL1Z - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6263AEVAL1Z
777367-ISL6263AEVAL1Z
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6263AEVAL1Z 777367-ISL6263AEVAL1Z
Manufacturer: Intersil Win Source Part Number: 777367-ISL6263AEVAL1 Z Series: Robust Ripple Regulator (R3) Regulator Topology: Buck Voltage - Output: 0.412 V ~ 1.2875 V Voltage - Input: 5 V ~ 25 V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Output Current: 12A Utilized IC / Part: ISL6263A Family Name: ISL6263A Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 777367-ISL6263AEVAL1Z
Series: Robust Ripple Regulator (R3)
Regulator Topology: Buck
Voltage - Output: 0.412 V ~ 1.2875 V
Voltage - Input: 5 V ~ 25 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 300kHz
Supplied Contents: Board(s)
Output Current: 12A
Utilized IC / Part: ISL6263A
Family Name: ISL6263A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 777367-ISL6263AEVAL1Z
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL6263AEVAL1Z
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1311328 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Power, Motor & Robotics Development Tools - 2326820 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
5 suppliers
ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
TB,SYTX2-52HP-20W+ AH1647,50 - TB-972+ - Mini-Circuits
Specs
Category Developement Board
View Details