Renesas Electronics Corporation Ic, Pwm Controller; Input Voltage Renesas ISL6263ACRZ

Description
IC, PWM CONTROLLER; Input Voltage:25V; Output Voltage:1.287V; Output Current:-; Supply Voltage Min:5V; Supply Voltage Max:25V; Controller IC Case Style:QFN; No. of Pins:32Pins; Frequency:500kHz; Operating Temperature Min:-10°C; MSL:-RoHS Compliant: Yes
Description
IC, PWM CONTROLLER; Input Voltage:25V; Output Voltage:1.287V; Output Current:-; Supply Voltage Min:5V; Supply Voltage Max:25V; Controller IC Case Style:QFN; No. of Pins:32Pins; Frequency:500kHz; Operating Temperature Min:-10°C; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller; Input Voltage Renesas - 20M5309 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller; Input Voltage Renesas
20M5309
Ic, Pwm Controller; Input Voltage Renesas 20M5309
IC, PWM CONTROLLER; Input Voltage:25V; Output Voltage:1.287V; Output Current:-; Supply Voltage Min:5V; Supply Voltage Max:25V; Controller IC Case Style:QFN; No. of Pins:32Pins; Frequency:500kHz; Operating Temperature Min:-10°C; MSL:-RoHS Compliant: Yes

IC, PWM CONTROLLER; Input Voltage:25V; Output Voltage:1.287V; Output Current:-; Supply Voltage Min:5V; Supply Voltage Max:25V; Controller IC Case Style:QFN; No. of Pins:32Pins; Frequency:500kHz; Operating Temperature Min:-10°C; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 20M5309
Product Name Ic, Pwm Controller; Input Voltage Renesas
Product Pulse Width Modulation Drive
Operating Temperature -10 C (14 F)
AC Input 5 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8833PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 3 to 11 volts
View Details
7 suppliers
Motor Controllers - 8209558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 750 watts
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-180A30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details