IC REG CONV INTEL 1OUT 48QFN Product overview: ISL6262IRZ-T from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6262IRZ-T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1065852-ISL6262IRZ-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Series: Robust Ripple Regulator™ (R3)
Package: Tape & Reel (TR)
Applications: Converter, Intel IMVP-6
Standard Package: 4,000
Mounting: SMD (SMT)
Voltage - Output: 0.3V ~ 1.5V
Voltage - Input: 5V ~ 25V
Number of Outputs: 1
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL6262
Product Status: Obsolete
Switching Controllers TWO-PHS DC/DC BUCK CNTRLR IMVP-6 4 8LD
IC REG CONV INTEL 1OUT 48QFN
IC REG CONV INTEL 1OUT 48QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-ISL6262IRZ-T | 1065852-ISL6262IRZ-T | ISL6262IRZ-T | ISL6262IRZ-T | ISL6262IRZ-T |
| Product Name | Power Management IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | Switching Controllers | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |