Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6262CRZ-TK ISL6262CRZ-TK

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 738869-ISL6262CRZ-TK Packaging: Tape and Reel Mounting Style: SMD Applications: Converter, Intel IMVP-6 Voltage - Output: 0.3V ~ 1.5V Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: ISL6262 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Parts Input Voltage (V): 5V ~ 25V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 738869-ISL6262CRZ-TK Packaging: Tape and Reel Mounting Style: SMD Applications: Converter, Intel IMVP-6 Voltage - Output: 0.3V ~ 1.5V Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: ISL6262 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Parts Input Voltage (V): 5V ~ 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6262CRZ-TK - 738869-ISL6262CRZ-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6262CRZ-TK
738869-ISL6262CRZ-TK
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6262CRZ-TK 738869-ISL6262CRZ-TK
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 738869-ISL6262CRZ-TK Packaging: Tape and Reel Mounting Style: SMD Applications: Converter, Intel IMVP-6 Voltage - Output: 0.3V ~ 1.5V Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -10°C ~ 100°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: ISL6262 Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Parts Input Voltage (V): 5V ~ 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 738869-ISL6262CRZ-TK
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Converter, Intel IMVP-6
Voltage - Output: 0.3V ~ 1.5V
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6262
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Parts Input Voltage (V): 5V ~ 25V

Buy Now
Singapore, Singapore
Power Management IC
750-ISL6262CRZ-TK
Power Management IC 750-ISL6262CRZ-TK
IC REG CONV INTEL 1OUT 48QFN Product overview: ISL6262CRZ-TK from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6262CRZ-TK can be used for catalog matching and distributor lookup.

IC REG CONV INTEL 1OUT 48QFN Product overview: ISL6262CRZ-TK from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6262CRZ-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
ISL6262CRZ-TK
Switching Controllers ISL6262CRZ-TK
Switching Controllers TWO-PHS DC/DC BUCK CNTRLR IMVP-6 4 8LD

Switching Controllers TWO-PHS DC/DC BUCK CNTRLR IMVP-6 4 8LD

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6262CRZ-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6262CRZ-TK
PMIC - Voltage Regulators - Special Purpose ISL6262CRZ-TK
IC REG CONV INTEL 1OUT 48QFN

IC REG CONV INTEL 1OUT 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 738869-ISL6262CRZ-TK 750-ISL6262CRZ-TK ISL6262CRZ-TK ISL6262CRZ-TK
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6262CRZ-TK Power Management IC Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; 48-VFQFN Exposed Pad Other; Tape & Reel (TR) Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data