Renesas Electronics Corporation Two-Phase Core Regulator for IMVP-6 Mobile CPUs ISL6262CRZ-TK

Description
The ISL6262 is a two-phase buck converter regulator implementing Intel® IMVP-6 protocol, with embedded gate drivers. The two-phase buck converter uses two interleaved channels to effectively double the output voltage ripple frequency and thereby reduce output voltage ripple amplitude with fewer components, lower component cost, reduced power dissipation, and smaller real estate area.brbr The heart of the ISL6262 is Rsup3/sup Technology™, Intersil's Robust Ripple Regulator modulator. Compared with the traditional multiphase buck regulator, the Rsup3/sup Technology™ has the fastest transient response. This is due to the Rsup3/sup modulator commanding variable switching frequency during a load transient.brbr Intel Mobile Voltage Positioning (IMVP) is a smart voltage regulation technology, which effectively reduces power dissipation in Intel Pentium processors. To boost battery life, the ISL6262 supports DPRSLRVR (deeper sleep), DPRSTP# and PSI# functions and maximizes the efficiency via automatically enabling different phase operation modes. At heavy load operation of the active mode, the regulator commands the two phase continuous conduction mode (CCM) operation. While the PSI# is asserted at the medium load in the active mode, the ISL6262 smoothly disables one phase and operates in a one-phase CCM. When the CPU enters deeper sleep mode, the ISL6262 enables diode emulation to maximize the efficiency at the light load.brbr A 7-bit digital-to-analog converter (DAC) allows dynamic adjustment of the core output voltage from 0.300V to 1.500V. A 0.5% system accuracy of the core output voltage over temperature is achieved by the ISL6262.brbr A unity-gain differential amplifier is provided for remote CPU die sensing. This allows the voltage on the CPU die to be accurately measured and regulated per Intel IMVP-6 specifications. Current sen
Datasheet
Description
The ISL6262 is a two-phase buck converter regulator implementing Intel® IMVP-6 protocol, with embedded gate drivers. The two-phase buck converter uses two interleaved channels to effectively double the output voltage ripple frequency and thereby reduce output voltage ripple amplitude with fewer components, lower component cost, reduced power dissipation, and smaller real estate area.brbr The heart of the ISL6262 is Rsup3/sup Technology™, Intersil's Robust Ripple Regulator modulator. Compared with the traditional multiphase buck regulator, the Rsup3/sup Technology™ has the fastest transient response. This is due to the Rsup3/sup modulator commanding variable switching frequency during a load transient.brbr Intel Mobile Voltage Positioning (IMVP) is a smart voltage regulation technology, which effectively reduces power dissipation in Intel Pentium processors. To boost battery life, the ISL6262 supports DPRSLRVR (deeper sleep), DPRSTP# and PSI# functions and maximizes the efficiency via automatically enabling different phase operation modes. At heavy load operation of the active mode, the regulator commands the two phase continuous conduction mode (CCM) operation. While the PSI# is asserted at the medium load in the active mode, the ISL6262 smoothly disables one phase and operates in a one-phase CCM. When the CPU enters deeper sleep mode, the ISL6262 enables diode emulation to maximize the efficiency at the light load.brbr A 7-bit digital-to-analog converter (DAC) allows dynamic adjustment of the core output voltage from 0.300V to 1.500V. A 0.5% system accuracy of the core output voltage over temperature is achieved by the ISL6262.brbr A unity-gain differential amplifier is provided for remote CPU die sensing. This allows the voltage on the CPU die to be accurately measured and regulated per Intel IMVP-6 specifications. Current sen
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Phase Core Regulator for IMVP-6 Mobile CPUs - ISL6262CRZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Two-Phase Core Regulator for IMVP-6 Mobile CPUs
ISL6262CRZ-TK
Two-Phase Core Regulator for IMVP-6 Mobile CPUs ISL6262CRZ-TK
The ISL6262 is a two-phase buck converter regulator implementing Intel® IMVP-6 protocol, with embedded gate drivers. The two-phase buck converter uses two interleaved channels to effectively double the output voltage ripple frequency and thereby reduce output voltage ripple amplitude with fewer components, lower component cost, reduced power dissipation, and smaller real estate area.brbr The heart of the ISL6262 is Rsup3/sup Technology™, Intersil's Robust Ripple Regulator modulator. Compared with the traditional multiphase buck regulator, the Rsup3/sup Technology™ has the fastest transient response. This is due to the Rsup3/sup modulator commanding variable switching frequency during a load transient.brbr Intel Mobile Voltage Positioning (IMVP) is a smart voltage regulation technology, which effectively reduces power dissipation in Intel Pentium processors. To boost battery life, the ISL6262 supports DPRSLRVR (deeper sleep), DPRSTP# and PSI# functions and maximizes the efficiency via automatically enabling different phase operation modes. At heavy load operation of the active mode, the regulator commands the two phase continuous conduction mode (CCM) operation. While the PSI# is asserted at the medium load in the active mode, the ISL6262 smoothly disables one phase and operates in a one-phase CCM. When the CPU enters deeper sleep mode, the ISL6262 enables diode emulation to maximize the efficiency at the light load.brbr A 7-bit digital-to-analog converter (DAC) allows dynamic adjustment of the core output voltage from 0.300V to 1.500V. A 0.5% system accuracy of the core output voltage over temperature is achieved by the ISL6262.brbr A unity-gain differential amplifier is provided for remote CPU die sensing. This allows the voltage on the CPU die to be accurately measured and regulated per Intel IMVP-6 specifications. Current sen

The ISL6262 is a two-phase buck converter regulator implementing Intel® IMVP-6 protocol, with embedded gate drivers. The two-phase buck converter uses two interleaved channels to effectively double the output voltage ripple frequency and thereby reduce output voltage ripple amplitude with fewer components, lower component cost, reduced power dissipation, and smaller real estate area.brbr The heart of the ISL6262 is Rsup3/sup Technology™, Intersil's Robust Ripple Regulator modulator. Compared with the traditional multiphase buck regulator, the Rsup3/sup Technology™ has the fastest transient response. This is due to the Rsup3/sup modulator commanding variable switching frequency during a load transient.brbr Intel Mobile Voltage Positioning (IMVP) is a smart voltage regulation technology, which effectively reduces power dissipation in Intel Pentium processors. To boost battery life, the ISL6262 supports DPRSLRVR (deeper sleep), DPRSTP# and PSI# functions and maximizes the efficiency via automatically enabling different phase operation modes. At heavy load operation of the active mode, the regulator commands the two phase continuous conduction mode (CCM) operation. While the PSI# is asserted at the medium load in the active mode, the ISL6262 smoothly disables one phase and operates in a one-phase CCM. When the CPU enters deeper sleep mode, the ISL6262 enables diode emulation to maximize the efficiency at the light load.brbr A 7-bit digital-to-analog converter (DAC) allows dynamic adjustment of the core output voltage from 0.300V to 1.500V. A 0.5% system accuracy of the core output voltage over temperature is achieved by the ISL6262.brbr A unity-gain differential amplifier is provided for remote CPU die sensing. This allows the voltage on the CPU die to be accurately measured and regulated per Intel IMVP-6 specifications. Current sen

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category IC Power Supplies
Product Number ISL6262CRZ-TK
Product Name Two-Phase Core Regulator for IMVP-6 Mobile CPUs
Package Type Other; QFN48
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - 78ST105SC - 908443-78ST105SC - Win Source Electronics
Specs
Package Type Other; 3-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Gates and Inverters - 74LVC04APW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 1.2 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
High Current, High Efficiency Charge Pump with Auto-Timer - AAT3171 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS810B1EJ V50 - TLS810B1EJ V50 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details