Renesas Electronics Corporation Power Management IC ISL6262AIRZ

Description
IC REG CTRLR IMVP-6 1OUT 48QFN Product overview: ISL6262AIRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6262AIRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR IMVP-6 1OUT 48QFN Product overview: ISL6262AIRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6262AIRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-ISL6262AIRZ
Power Management IC 750-ISL6262AIRZ
IC REG CTRLR IMVP-6 1OUT 48QFN Product overview: ISL6262AIRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6262AIRZ can be used for catalog matching and distributor lookup.

IC REG CTRLR IMVP-6 1OUT 48QFN Product overview: ISL6262AIRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6262AIRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6262AIRZ - 1189878-ISL6262AIRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6262AIRZ
1189878-ISL6262AIRZ
PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6262AIRZ 1189878-ISL6262AIRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189878-ISL6262AIRZ Packaging: Tube Mounting Style: SMD Applications: Controller, Intel IMVP-6 Voltage - Output: 0.3V ~ 1.5V Categories: Integrated Circuits Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: ISL6262 Manufacturer Pack Quantity: 43 MSL Level: 2 (1 Year) Parts Input Voltage (V): 5V ~ 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189878-ISL6262AIRZ
Packaging: Tube
Mounting Style: SMD
Applications: Controller, Intel IMVP-6
Voltage - Output: 0.3V ~ 1.5V
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6262
Manufacturer Pack Quantity: 43
MSL Level: 2 (1 Year)
Parts Input Voltage (V): 5V ~ 25V

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
ISL6262AIRZ
Switching Controllers ISL6262AIRZ
Switching Controllers 2-PHS DC/DC BUCK CONTROLLER

Switching Controllers 2-PHS DC/DC BUCK CONTROLLER

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - ISL6262AIRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ISL6262AIRZ
PMIC - Voltage Regulators - Special Purpose ISL6262AIRZ
IC REG CTRLR IMVP-6 1OUT 48QFN

IC REG CTRLR IMVP-6 1OUT 48QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 750-ISL6262AIRZ 1189878-ISL6262AIRZ ISL6262AIRZ ISL6262AIRZ
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6262AIRZ Switching Controllers PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad
Output Voltage 0.3000 to 1.5 volts
IOUT 4 amps
fsw 300 kHz
Unlock Full Specs
to access all available technical data