Manufacturer: Intersil
Win Source Part Number: 017964-ISL6262ACRZ
Packaging: Tube/Rail
Applications: Controller, Intel IMVP-6
Mounting: SMD (SMT)
Voltage - Input: 5 V to 25 V
Number of Outputs: 1
Output Voltage: 0.3 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 48-QFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Renesas Electronics ISL6262ACRZ
Renesas Electronics ISL6262ACRZ
Renesas Electronics ISL6262ACRZ
IC REG CTRLR IMVP-6 1OUT 48QFN Product overview: ISL6262ACRZ from Renesas Electronics Corporation is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-ISL6262ACRZ can be used for catalog matching and distributor lookup.
IC REG CTRLR IMVP-6 1OUT 48QFN
Switching Controllers TWO-PHS DC/DC BUCK CNTRLR IMVP-6 4 8LD
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 017964-ISL6262ACRZ | 2627254 | 750-ISL6262ACRZ | ISL6262ACRZ | ISL6262ACRZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - ISL6262ACRZ | Voltage Controllers | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Package Type | Other; 48-QFN (7x7) | Other; Tube | Other; 48-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs | ||||
| Output Voltage | 0.3000 to 1.5 volts | 0.3000 to 1.5 volts | |||
| Operating Temperature | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) | -10 to 100 C (14 to 212 F) |